onsemi Quad Interface Transceiver IC MC1489AMELG

Description
Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489AMELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489AMELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489AMELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489AMELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Interface Transceiver IC
710-MC1489AMELG
Quad Interface Transceiver IC 710-MC1489AMELG
Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489AMELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489AMELG can be used for catalog matching and distributor lookup.

Quad Line Receiver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1489AMELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1489AMELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC1489AMELG - 121141-MC1489AMELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1489AMELG
121141-MC1489AMELG
Interface - Interface - Drivers, Receivers, Transceivers - MC1489AMELG 121141-MC1489AMELG
Manufacturer: ON Semiconductor Win Source Part Number: 121141-MC1489AMELG Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 250mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 121141-MC1489AMELG
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 250mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1489AMELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1489AMELG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1489AMELG
IC RECEIVER 0/4 SOEIAJ-14

IC RECEIVER 0/4 SOEIAJ-14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC1489AMELG 121141-MC1489AMELG MC1489AMELG
Product Name Quad Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC1489AMELG Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Features RoHS
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details