onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC1488MEL MC1488MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125426-MC1488MEL Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: ±15V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125426-MC1488MEL Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: ±15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC1488MEL - 125426-MC1488MEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC1488MEL
125426-MC1488MEL
Interface - Interface - Drivers, Receivers, Transceivers - MC1488MEL 125426-MC1488MEL
Manufacturer: ON Semiconductor Win Source Part Number: 125426-MC1488MEL Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: SOEIAJ-14 Supply Voltage - Operating: ±15V

Manufacturer: ON Semiconductor
Win Source Part Number: 125426-MC1488MEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: SOEIAJ-14
Supply Voltage - Operating: ±15V

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
710-MC1488MEL
Quad Interface Transceiver IC 710-MC1488MEL
Quad Line Driver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1488MEL from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1488MEL can be used for catalog matching and distributor lookup.

Quad Line Driver (EIA-232D), SOEIAJ-14, 2000-REEL Product overview: MC1488MEL from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC1488MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC1488MEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC1488MEL
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC1488MEL
IC DRIVER 4/0 SOEIAJ-14

IC DRIVER 4/0 SOEIAJ-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 125426-MC1488MEL 710-MC1488MEL MC1488MEL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC1488MEL Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; ±15V Other
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923093 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
 - PDI1284P11DGG,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT-362-1
View Details
4 suppliers
Modems - ICs and Modules - SI2438-B-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers