Manufacturer: ON Semiconductor
Win Source Part Number: 136440-MC14598BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 18-PDIP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 100ns
D-Type, Addressable 1 Channel 1:8 IC Standard 18-PDIP
IC LATCH 8BIT ADDRESSED 18-DIP
IC LATCH 8BIT ADDRESSED 18-DIP
D-Type, Addressable 1 Channel 1:8 IC Standard 18-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 136440-MC14598BCP | MC14598BCP-ND | MC14598BCP | MC14598BCP | MC14598BCP |
| Product Name | Logic - Logic - Latches - MC14598BCP | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Low-level Output Current (Sink) | 12 mA | 12 mA | 12 mA | ||
| High-level Output Current (Source) | 12 mA | 12 mA | 12 mA | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns |