Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, Inverted Output, CMOS, PDSO16
Magnitude Comparator Bit Active High Output AB 16-SOIC
4 CHANNEL MAGNITUDE COMPARATOR, SOIC-16; Logic Family / Base Number:MC14585; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes
IC COMPARATOR MAG 4BIT 16SOIC
Logic Comparators 4-Bit CMOS Magnitude
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | MC14585BDG | MC14585BDGOS-ND | 97K4613 | MC14585BDG | MC14585BDG |
| Product Name | Comparators | 4 Channel Magnitude Comparator, Soic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | |
| Type | Magnitude | Magnitude | Magnitude | ||
| Package Type | SOP; Other; SOP16 | SOIC | |||
| Logic Family | CMOS | ||||
| Supply Voltage | 3V ~ 18V | Other; 3V | 1.8V; Other |