onsemi Logic - Logic - Gates and Inverters - MC14584BFG MC14584BFG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810843-MC14584BFG Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Logic Level - Low: 1.6V ~ 4.6V Logic Level - High: 3.4V ~ 10.5V Part Status: Obsolete (End Of Life) Supplier Device Package: SOEIAJ-14 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 14-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF Part Number Series: 4584
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810843-MC14584BFG Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Logic Level - Low: 1.6V ~ 4.6V Logic Level - High: 3.4V ~ 10.5V Part Status: Obsolete (End Of Life) Supplier Device Package: SOEIAJ-14 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 14-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF Part Number Series: 4584
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC14584BFG - 810843-MC14584BFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC14584BFG
810843-MC14584BFG
Logic - Logic - Gates and Inverters - MC14584BFG 810843-MC14584BFG
Manufacturer: ON Semiconductor Win Source Part Number: 810843-MC14584BFG Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8.8mA, 8.8mA Logic Level - Low: 1.6V ~ 4.6V Logic Level - High: 3.4V ~ 10.5V Part Status: Obsolete (End Of Life) Supplier Device Package: SOEIAJ-14 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 14-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 18V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF Part Number Series: 4584

Manufacturer: ON Semiconductor
Win Source Part Number: 810843-MC14584BFG
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Logic Level - Low: 1.6V ~ 4.6V
Logic Level - High: 3.4V ~ 10.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOEIAJ-14
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF
Part Number Series: 4584

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 810843-MC14584BFG
Product Name Logic - Logic - Gates and Inverters - MC14584BFG
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906622P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
75MHZ Operational Amplifier IC - 687-LT1028ACN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
1.8GHz 5V Rf Amplifier - 860-QPL1820TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details