Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO14, EIAJ, SO-14 Product overview: MC14584BFEL from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14584BFEL can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 122244-MC14584BFEL
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.6 V to 4.6 V
Logic Level - High: 3.4 V to 10.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOEIAJ-14
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC INVERTER 6CH 1-INP SOEIAJ-14
IC INVERTER 6CH 6-INP SOEIAJ
Inverter IC 6 Channel Schmitt Trigger SOEIAJ-14
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC14584BFEL-ND | 705-MC14584BFEL | 122244-MC14584BFEL | MC14584BFEL | MC14584BFEL | MC14584BFEL |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MC14584BFEL | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 18V | 3 V ~ 18 V | 1.8V | 3.4V ~ 10.5V (Low), 1.6V ~ 4.6V (High) | 1.8V; 3V ~ 18V |
| Inputs | 1 | 1 | 6 | 1 | ||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 80 ns | 80 ns | 80 ns |