Manufacturer: ON Semiconductor
Win Source Part Number: 097318-MC14584BDTR2G
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.6 V to 4.6 V
Logic Level - High: 3.4 V to 10.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD40106BM96; HCF40106YM013TR; MC14584BDTR2G; MC14106BDTR2;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Hex Schmitt Trigger Inverter IC, CMOS, 3-18V, TSSOP-14 Product overview: MC14584BDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14584BDTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
INVERTER, SCHMITT, HEX, 1 I/P, TSSOP-14; Logic Family / Base Number:MC14584; Logic Type:Schmitt Trigger Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 097318-MC14584BDTR2G | 705-MC14584BDTR2G | MC14584BDTR2GOSDKR-ND | 42Y0579 | MC14584BDTR2G | MC14584BDTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC14584BDTR2G | 18V TSSOP Logic IC | Gates and Inverters | Inverter, Schmitt, Hex, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Schmitt Trigger Inverter | NOT; Inverter | NOT |
| Supply Voltage | 3 V ~ 18 V | 18V | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.4V ~ 10.5V (Low), 1.6V ~ 4.6V (High) |
| Inputs | 6 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||
| Low Level Output Current (Sink) | 8.8 mA | 8.8 mA | 8.8 mA |