Hex schmitt trigger,MC14584BD SOIC14
CMOS Schmitt Trigger Inverter IC, 6-Element, 18V, SOIC Product overview: MC14584BDG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC14584BDG can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217989-MC14584BDG
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8.8mA, 8.8mA
Logic Level - Low: 1.6V ~ 4.6V
Logic Level - High: 3.4V ~ 10.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 4584
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 80ns at 15V, 50pF
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4584; Logic IC Family:4000B; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1032929 | 705-MC14584BDG | MC14584BDGOS-ND | 1217989-MC14584BDG | MC14584BDG | MC14584BDG | 45J1140 |
| Product Name | Inverters ICs | 18V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC14584BDG | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 18 v | 18V | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Output Type | LSTTL | ||||||
| Logic Family | TTL; CMOS; Inverter | ||||||
| Features | Schmitt Trigger | Schmitt Trigger |