onsemi 18V SOIC Logic IC MC14572UBDR2G

Description
CMOS Logic Gates IC - 6 Gates, SOIC, 3-18V, 125°C Product overview: MC14572UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Logic Gates IC - 6 Gates, SOIC, 3-18V, 125°C Product overview: MC14572UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
770-MC14572UBDR2G
18V SOIC Logic IC 770-MC14572UBDR2G
CMOS Logic Gates IC - 6 Gates, SOIC, 3-18V, 125°C Product overview: MC14572UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBDR2G can be used for catalog matching and distributor lookup.

CMOS Logic Gates IC - 6 Gates, SOIC, 3-18V, 125°C Product overview: MC14572UBDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBDR2G - 207850-MC14572UBDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBDR2G
207850-MC14572UBDR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBDR2G 207850-MC14572UBDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 207850-MC14572UBDR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: NAND/NOR Inverter Gate Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 3.5mA, 8.8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 207850-MC14572UBDR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: NAND/NOR Inverter Gate
Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 3.5mA, 8.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC14572UBDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC14572UBDR2GOSTR-ND
Gates and Inverters - Multi-Function, Configurable MC14572UBDR2GOSTR-ND
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC14572UBDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC14572UBDR2GOSDKR-ND
Gates and Inverters - Multi-Function, Configurable MC14572UBDR2GOSDKR-ND
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC14572UBDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC14572UBDR2GOSCT-ND
Gates and Inverters - Multi-Function, Configurable MC14572UBDR2GOSCT-ND
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC14572UBDR2G
Logic Gates MC14572UBDR2G
Logic Gates 3-18V CMOS Hex Gate

Logic Gates 3-18V CMOS Hex Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC14572UBDR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
MC14572UBDR2G
Gates and Inverters - Multi-Function, Configurable MC14572UBDR2G
IC GATE HEX NAND/NOR/INV 16-SOIC

IC GATE HEX NAND/NOR/INV 16-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC14572UBDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC14572UBDR2G
Gates and Inverters - Multi-Function, Configurable MC14572UBDR2G
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC14572UBDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC14572UBDR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC14572UBDR2G
IC GATE HEX NAND/NOR/INV 16-SOIC

IC GATE HEX NAND/NOR/INV 16-SOIC

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - MC14572UBDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC14572UBDR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC14572UBDR2G
IC GATE HEX NAND/NOR/INV 16-SOIC

IC GATE HEX NAND/NOR/INV 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC14572UBDR2G 207850-MC14572UBDR2G MC14572UBDR2GOSTR-ND MC14572UBDR2G MC14572UBDR2G MC14572UBDR2G MC14572UBDR2G MC14572UBDR2G
Product Name 18V SOIC Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBDR2G Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NAND GATE, NOR GATE, Inverter NOT; NAND; NOR; NAND/NOR Inverter Gate NOT; NAND; NOR NOT; NAND; NOR; NAND/NOR Inverter Gate NOT; NAND; NOR; NAND/NOR Inverter Gate NOT; NAND; NOR NOT; NAND; NOR
Supply Voltage 18V 3 V ~ 18 V 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V
Inputs 8 8 8 8 8 8
Propagation Delay 180 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32E/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input AND gate - 74AHC08BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details