Manufacturer: ON Semiconductor
Win Source Part Number: 883325-MC14572UBDR2
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC14572
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
6-Gate CMOS Logic IC, NAND/NOR/Inverter, SOIC-16 Product overview: MC14572UBDR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBDR2 can be used for catalog matching and distributor lookup.
IC GATE HEX NAND/NOR/INV 16-SOIC
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC
IC GATE HEX NAND/NOR/INV 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 883325-MC14572UBDR2 | MC14572UBDR2-ND | 770-MC14572UBDR2 | MC14572UBDR2 | MC14572UBDR2 | MC14572UBDR2 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBDR2 | Gates and Inverters - Multi-Function, Configurable | SOIC Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | NOT; NAND; NOR | NOT; NAND; NOR; NAND GATE, NOR GATE, Inverter | NOT; NAND; NOR | NOT; NAND; NOR; NAND/NOR Inverter Gate | NOT; NAND; NOR |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| IC Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended |