onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBD MC14572UBD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217980-MC14572UBD Packaging: Tube Mounting Style: SMD Logic Type: NAND/NOR Inverter Gate Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 3.5mA, 8.8mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 4572 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217980-MC14572UBD Packaging: Tube Mounting Style: SMD Logic Type: NAND/NOR Inverter Gate Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 3.5mA, 8.8mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 4572 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBD - 1217980-MC14572UBD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBD
1217980-MC14572UBD
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBD 1217980-MC14572UBD
Manufacturer: ON Semiconductor Win Source Part Number: 1217980-MC14572UBD Packaging: Tube Mounting Style: SMD Logic Type: NAND/NOR Inverter Gate Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 3.5mA, 8.8mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 4572 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217980-MC14572UBD
Packaging: Tube
Mounting Style: SMD
Logic Type: NAND/NOR Inverter Gate
Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 3.5mA, 8.8mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 4572
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Singapore, Singapore
SOIC Logic IC
770-MC14572UBD
SOIC Logic IC 770-MC14572UBD
4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO16, PLASTIC, SOIC-16 Product overview: MC14572UBD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBD can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, HEX 1-INPUT INVERT GATE, PDSO16, PLASTIC, SOIC-16 Product overview: MC14572UBD from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC14572UBD-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC14572UBD-ND
Gates and Inverters - Multi-Function, Configurable MC14572UBD-ND
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC14572UBD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC14572UBD
Gates and Inverters - Multi-Function, Configurable MC14572UBD
NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

NAND/NOR Inverter Gate Configurable 6 Circuit 8 Input (1, 1, 2, 2, 1, 1) Input 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC14572UBD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC14572UBD
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC14572UBD
IC GATE HEX NAND/NOR/INV 16-SOIC

IC GATE HEX NAND/NOR/INV 16-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1217980-MC14572UBD 770-MC14572UBD MC14572UBD-ND MC14572UBD MC14572UBD
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBD SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NAND; NOR; NAND/NOR Inverter Gate NAND GATE, NOR GATE, Inverter NOT; NAND; NOR NOT; NAND; NOR; NAND/NOR Inverter Gate NOT; NAND; NOR
Supply Voltage 3V ~ 18V 18V 3V ~ 18V 1.8V; 3V ~ 18V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 8 8 8 8
Low Level Output Current (Sink) 8.8 mA 3.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers