Manufacturer: ON Semiconductor
Win Source Part Number: 044428-MC14572UBCP
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: NAND/NOR Inverter Gate
Number of Inputs: 8 Input (1, 1, 2, 2, 1, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 3.5mA, 8.8mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC GATE HEX NAND/NOR/INV 16-DIP Product overview: MC14572UBCP from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC14572UBCP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 044428-MC14572UBCP | 770-MC14572UBCP |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC14572UBCP | DIP Logic IC |
| Gate Type | NOT; NAND; NOR; NAND/NOR Inverter Gate | NAND; NOR |
| Supply Voltage | 3 V ~ 18 V | |
| Output Type | Single-Ended | |
| Inputs | 8 | 8 |