Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-PDIP
IC DIVIDER BY N DUAL 4BIT 16DIP
IC COUNTER DUAL 4B BIN/BDC 16DIP
Counter IC Divide-by-N 2 Element 4 Bit Positive Edge 16-PDIP
4 BIT DUAL BIN/BCD DOWN COUNTER DIP16; Logic Family / Base Number:MC14569; Counter Type:BCD, Down; Clock Frequency:13MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers | Logic Counters |
| Product Number | MC14569BCPGOS-ND | MC14569BCPG | MC14569BCPG | MC14569BCPG | 45J1136 |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | 4 Bit Dual Bin/bcd Down Counter Dip16; Logic Family / Base Number Onsemi |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP | ||
| Clock Frequency | 13 MHz | 13 MHz | 13 MHz |