onsemi Logic - Logic - Counters, Dividers - MC14569BCP MC14569BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222294-MC14569BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-N Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive Edge Reset: Asynchronous Count Rate: 13MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222294-MC14569BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-N Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive Edge Reset: Asynchronous Count Rate: 13MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14569BCP - 222294-MC14569BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14569BCP
222294-MC14569BCP
Logic - Logic - Counters, Dividers - MC14569BCP 222294-MC14569BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222294-MC14569BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-N Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive Edge Reset: Asynchronous Count Rate: 13MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 222294-MC14569BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-N
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive Edge
Reset: Asynchronous
Count Rate: 13MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 222294-MC14569BCP
Product Name Logic - Logic - Counters, Dividers - MC14569BCP
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details