Timer Circuit
Timer IC, Single, 4.5-16V, 0-70°C, SOIC, Surface Mount Product overview: MC1455DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16V, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC1455DG can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Single) IC 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217964-MC1455DG
Packaging: Tube
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
Family Part Number: MC1455
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 16V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | MC1455DG | 689-MC1455DG | MC1455DGOS-ND | 1217964-MC1455DG |
| Product Name | SMD 16V SOIC Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455DG | |
| Package Type | SOP | Rail/Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount |