onsemi Timer/oscillator, 16V, Soic-8; Frequency Onsemi MC1455BDR2G

Description
TIMER/OSCILLATOR, 16V, SOIC-8; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet
Description
TIMER/OSCILLATOR, 16V, SOIC-8; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/oscillator, 16V, Soic-8; Frequency Onsemi - 50AC5983 - Newark, An Avnet Company
Chicago, IL, United States
Timer/oscillator, 16V, Soic-8; Frequency Onsemi
50AC5983
Timer/oscillator, 16V, Soic-8; Frequency Onsemi 50AC5983
TIMER/OSCILLATOR, 16V, SOIC-8; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

TIMER/OSCILLATOR, 16V, SOIC-8; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Timer, Single, 16V, 8-Soic, Full Reel; Frequency Onsemi - 45J1127 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer, Single, 16V, 8-Soic, Full Reel; Frequency Onsemi
45J1127
Ic, Timer, Single, 16V, 8-Soic, Full Reel; Frequency Onsemi 45J1127
IC, TIMER, SINGLE, 16V, 8-SOIC, FULL REEL; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-RoHS Compliant: Yes

IC, TIMER, SINGLE, 16V, 8-SOIC, FULL REEL; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 50AC5983
Product Name Timer/oscillator, 16V, Soic-8; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9604T 600MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9604T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 600 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers