onsemi Logic - Logic - Shift Registers - MC14559BDWR2G MC14559BDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787715-MC14559BDWR2G Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Register, Successive Approximation Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC14559 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MC14559BDWR2; MC14559BCP; MC14559BCPG; Introduction Date: August 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787715-MC14559BDWR2G Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Register, Successive Approximation Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC14559 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MC14559BDWR2; MC14559BCP; MC14559BCPG; Introduction Date: August 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC14559BDWR2G - 787715-MC14559BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14559BDWR2G
787715-MC14559BDWR2G
Logic - Logic - Shift Registers - MC14559BDWR2G 787715-MC14559BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787715-MC14559BDWR2G Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Register, Successive Approximation Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Universal Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC14559 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MC14559BDWR2; MC14559BCP; MC14559BCPG; Introduction Date: August 04, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787715-MC14559BDWR2G
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Register, Successive Approximation
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC14559
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC14559BDWR2; MC14559BCP; MC14559BCPG;
Introduction Date: August 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shift Registers - MC14559BDWR2G-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14559BDWR2G-ND
Shift Registers MC14559BDWR2G-ND
Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC

Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Shift Registers - MC14559BDWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC14559BDWR2G
Logic - Shift Registers MC14559BDWR2G
IC REGISTER 8BIT APPROX 16-SOIC

IC REGISTER 8BIT APPROX 16-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers
MC14559BDWR2G
Registers MC14559BDWR2G
Registers LOG CMOS SHIFT REG APPROX

Registers LOG CMOS SHIFT REG APPROX

Buy Now Datasheet
Shift Registers - MC14559BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14559BDWR2G
Shift Registers MC14559BDWR2G
Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC

Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14559BDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14559BDWR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC14559BDWR2G
IC REGISTER 8BIT APPROX 16-SOIC

IC REGISTER 8BIT APPROX 16-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 787715-MC14559BDWR2G MC14559BDWR2G-ND MC14559BDWR2G MC14559BDWR2G MC14559BDWR2G MC14559BDWR2G
Product Name Logic - Logic - Shift Registers - MC14559BDWR2G Shift Registers Logic - Shift Registers Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) SOIC
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165PW-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
Shift Registers - 54LS395LMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers