onsemi Shift Registers MC14559BCP

Description
Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet
Description
Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC14559BCP-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC14559BCP-ND
Shift Registers MC14559BCP-ND
Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP

Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
Logic - Logic - Shift Registers - MC14559BCP - 127688-MC14559BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC14559BCP
127688-MC14559BCP
Logic - Logic - Shift Registers - MC14559BCP 127688-MC14559BCP
Manufacturer: ON Semiconductor Win Source Part Number: 127688-MC14559BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Register, Successive Approximation Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Purpose: Universal Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 127688-MC14559BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Successive Approximation
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Purpose: Universal
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC14559BCP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC14559BCP
Integrated Circuits (ICs) - Logic - Shift Registers MC14559BCP
IC REGISTER 8BIT APPROX 16-DIP

IC REGISTER 8BIT APPROX 16-DIP

Supplier's Site
Shift Registers - MC14559BCP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC14559BCP
Shift Registers MC14559BCP
Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP

Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC14559BCP-ND 127688-MC14559BCP MC14559BCP MC14559BCP
Product Name Shift Registers Logic - Logic - Shift Registers - MC14559BCP Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 3V ~ 18V 3 V ~ 18 V 1.8V 1.8V; 3V ~ 18V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74178PC - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers
CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 960931-NPIC6C595BQ,115 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain; Open Drain
Number of units in IC 1
View Details
6 suppliers