Shift Shift Register 1 Element 64 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1217957-MC14557BDWR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Complementary
Function: Universal
Number of Elements: 1
Number of Bits per Element: 64
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 4557
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
Shift Shift Register 1 Element 64 Bit 16-SOIC
IC SHIFT REGISTER 1-64BIT 16SOIC
IC SHIFT REGISTER 1-64BIT 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14557BDWR2-ND | 1217957-MC14557BDWR2 | MC14557BDWR2 | MC14557BDWR2 | MC14557BDWR2 |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14557BDWR2 | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | ||
| Supply Voltage | 3V ~ 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Output Characteristics | Complementary | Complementary | Complementary | ||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC |