onsemi Signal Switches, Multiplexers, Decoders MC14556BDR2G

Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 2:4 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC14556BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14556BDR2GOSDKR-ND
Signal Switches, Multiplexers, Decoders MC14556BDR2GOSDKR-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14556BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14556BDR2GOSCT-ND
Signal Switches, Multiplexers, Decoders MC14556BDR2GOSCT-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC14556BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC14556BDR2GOSTR-ND
Signal Switches, Multiplexers, Decoders MC14556BDR2GOSTR-ND
Decoder/Demultiplexe r 1 x 2:4 16-SOIC

Decoder/Demultiplexer 1 x 2:4 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14556BDR2G - 022596-MC14556BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14556BDR2G
022596-MC14556BDR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14556BDR2G 022596-MC14556BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022596-MC14556BDR2G Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022596-MC14556BDR2G
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Analog Switch and Multiplexer IC
743-MC14556BDR2G
Dual 18V SOIC Analog Switch and Multiplexer IC 743-MC14556BDR2G
Dual 2-to-4 CMOS Demultiplexer/Decode r, SOIC, 18V Product overview: MC14556BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14556BDR2G can be used for catalog matching and distributor lookup.

Dual 2-to-4 CMOS Demultiplexer/Decoder, SOIC, 18V Product overview: MC14556BDR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC14556BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC14556BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC14556BDR2G
Logic - Signal Switches, Multiplexers, Decoders MC14556BDR2G
IC DECODER/DEMUX 1X2:4 16SOIC

IC DECODER/DEMUX 1X2:4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC14556BDR2GOSDKR-ND 022596-MC14556BDR2G 743-MC14556BDR2G MC14556BDR2G
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC14556BDR2G Dual 18V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1038178 - RS Components, Ltd.
Specs
Configuration Triple
Package Type SOIC; Soic
Number of Pins 16
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-74CB3T3306DCTR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Package Type SSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1610650 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details