Manufacturer: ON Semiconductor
Win Source Part Number: 787714-MC14553BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: BCD Counter
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 7MHz
Part Status: Obsolete(EOL)
Family Name: MC14553
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC14553BCP; MC14553BDW ;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Counter IC BCD Counter 1 Element 4 Bit Negative Edge 16-PDIP
Counter IC BCD Counter 1 Element 4 Bit Negative Edge 16-PDIP
CMOS Logic, 3-Digit BCD Counter, PDIP16, Pb-Free
IC COUNTER BCD 3DIGIT CMOS 16DIP
3BIT BCD COUNTER, DIP-16; Logic Family / Base Number:MC14553; Counter Type:BCD; Clock Frequency:7MHz; Count Maximum:999; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145 RoHS Compliant: Yes
IC BCD COUNTER 4-BIT 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 787714-MC14553BCPG | MC14553BCPGOS-ND | MC14553BCPG | 70099893 | MC14553BCPG | 45J1131 | MC14553BCPG |
| Product Name | Logic - Logic - Counters, Dividers - MC14553BCPG | Counters, Dividers | Counters, Dividers | CMOS Logic, 3-Digit BCD Counter, PDIP16, Pb-Free | Logic - Counters, Dividers | 3Bit Bcd Counter, Dip-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Package Type | DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | DIP | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP |