onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BFEL MC14551BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 112614-MC14551BFEL Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 112614-MC14551BFEL Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BFEL - 112614-MC14551BFEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BFEL
112614-MC14551BFEL
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BFEL 112614-MC14551BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 112614-MC14551BFEL Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 112614-MC14551BFEL
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOEIAJ
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14551BFEL
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14551BFEL
IC SWITCH SPDTX4 280OHM 16SOEIAJ

IC SWITCH SPDTX4 280OHM 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 112614-MC14551BFEL MC14551BFEL
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BFEL Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899213 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - 74ABT245D,623 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOT163
View Details
2 suppliers
Modems - ICs and Modules - SI2438-A-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers