onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BDR2G MC14551BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 107716-MC14551BDR2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 107716-MC14551BDR2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BDR2G - 107716-MC14551BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BDR2G
107716-MC14551BDR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BDR2G 107716-MC14551BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 107716-MC14551BDR2G Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 17MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 280 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 5pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 107716-MC14551BDR2G
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC14551BDR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC14551BDR2G
Analog Switches, Multiplexers, Demultiplexers MC14551BDR2G
IC MUX/DEMUX QUAD 2X1 16SOIC

IC MUX/DEMUX QUAD 2X1 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC14551BDR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC14551BDR2G
IC SWITCH SPDT X 4 280OHM 16SOIC

IC SWITCH SPDT X 4 280OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 107716-MC14551BDR2G MC14551BDR2G MC14551BDR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14551BDR2G Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers