IC REG SUCC APPROX 8BIT 16SOIC
IC REG SUCC APPROX 8BIT 16SOIC
Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 787713-MC14549BDWR2G
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Register, Successive Approximation
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC14549
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MC14549BDWR2; MC14549BCP; MC14549BCPG;
Introduction Date: August 04, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC REGISTER 8BIT APPROX 16-SOIC
Shift Register, Successive Approximation 1 Element 8 Bit 16-SOIC
IC REGISTER 8BIT APPROX 16-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 488-MC14549BDWR2GCT-ND | 787713-MC14549BDWR2G | MC14549BDWR2G | MC14549BDWR2G | MC14549BDWR2G | MC14549BDWR2G |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14549BDWR2G | Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | |||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) |