Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 787712-MC14549BCPG
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Register, Successive Approximation
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC14549
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC14549BCP; MC14549BDWR2; MC14549BDWR2G;
Introduction Date: April 04, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REGISTER 8BIT APPROX 16-DIP
Shift Register, Successive Approximation 1 Element 8 Bit 16-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MC14549BCPG-ND | 787712-MC14549BCPG | MC14549BCPG | MC14549BCPG |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MC14549BCPG | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Universal | Universal | ||
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 1.8V; 3V ~ 18V |
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | |
| Package Type | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |