onsemi Display Drivers MC14543BDR2G

Description
LCD Driver 16-SOIC
Request a Quote Datasheet
Description
LCD Driver 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - MC14543BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14543BDR2GOSDKR-ND
Display Drivers MC14543BDR2GOSDKR-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
Display Drivers - MC14543BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14543BDR2GOSCT-ND
Display Drivers MC14543BDR2GOSCT-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
Display Drivers - MC14543BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14543BDR2GOSTR-ND
Display Drivers MC14543BDR2GOSTR-ND
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MC14543BDR2G - 022595-MC14543BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14543BDR2G
022595-MC14543BDR2G
PMIC - PMIC - Display Drivers - MC14543BDR2G 022595-MC14543BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022595-MC14543BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022595-MC14543BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Display Drivers - MC14543BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14543BDR2G
Display Drivers MC14543BDR2G
LCD Driver 16-SOIC

LCD Driver 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MC14543BDR2GOSDKR-ND 022595-MC14543BDR2G MC14543BDR2G
Product Name Display Drivers PMIC - PMIC - Display Drivers - MC14543BDR2G Display Drivers
Technology BCD BCD
Supply Voltage Other; 3V ~ 18V Other; 3 V ~ 18 V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-88738012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers