onsemi Logic Type Onsemi MC14543BDG.

Description
Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145; Logic IC Base Number:4543; Operating Temperature Min:-55°CRoHS Compliant: Yes
Description
Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145; Logic IC Base Number:4543; Operating Temperature Min:-55°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Type Onsemi - 15AC3479 - Newark, An Avnet Company
Chicago, IL, United States
Logic Type Onsemi
15AC3479
Logic Type Onsemi 15AC3479
Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145; Logic IC Base Number:4543; Operating Temperature Min:-55°CRoHS Compliant: Yes

Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:MC145; Logic IC Base Number:4543; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 15AC3479
Product Name Logic Type Onsemi
Function Decoder
Output Lines Other; 7Outputs
Supply Voltage 18V
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
1-of-2 decoder/demultiplexer - 74LVC1G19GW-Q100H - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Supply Voltage +6.5
Features ESD Protection
View Details
2 suppliers