onsemi
Display Drivers
MC14543BDG
Description
LCD Driver 16-SOIC
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LCD Driver 16-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
MC14543BDGOS-ND |
MC14543BDG |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 3V ~ 18V
|
1.8V; Other; 3V ~ 18V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
View Details
Device Type
Transceiver
Package Type
DIP; CDIP; CDIP
View Details
Device Type
Receiver; Buffer
Supply Voltage
Other
# of Devices
2 #
View Details