onsemi PMIC - PMIC - Display Drivers - MC14543BCPG MC14543BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217909-MC14543BCPG Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 10μA Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Clock & Timing Family Part Number: MC14543B Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217909-MC14543BCPG Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 10μA Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Clock & Timing Family Part Number: MC14543B Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MC14543BCPG - 1217909-MC14543BCPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MC14543BCPG
1217909-MC14543BCPG
PMIC - PMIC - Display Drivers - MC14543BCPG 1217909-MC14543BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1217909-MC14543BCPG Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 10μA Display Type: LCD Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Clock & Timing Family Part Number: MC14543B Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217909-MC14543BCPG
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Interface: BCD
Supply Current: 10μA
Display Type: LCD
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Clock & Timing
Family Part Number: MC14543B
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Display Drivers - MC14543BCPGOS-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MC14543BCPGOS-ND
Display Drivers MC14543BCPGOS-ND
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now Datasheet
Display Drivers - MC14543BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MC14543BCPG
Display Drivers MC14543BCPG
LCD Driver 16-PDIP

LCD Driver 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1217909-MC14543BCPG MC14543BCPGOS-ND MC14543BCPG
Product Name PMIC - PMIC - Display Drivers - MC14543BCPG Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3V ~ 18V Other; 3V ~ 18V 1.8V; Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9949AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details