1 TIMER(S), PROGRAMMABLE TIMER, PDSO14, LEAD FREE, PLASTIC, TSSOP-14 Product overview: MC14541BDTR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-MC14541BDTR2 can be used for catalog matching and distributor lookup.
Programmable Timer IC 3MHz 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1217895-MC14541BDTR2
Packaging: Tape and Reel
Type: Programmable Timer
Mounting Style: SMD
Frequency: 3MHz
Supply Current: 15μA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: MC14541B
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V
IC OSC PROG TIMER 3MHZ 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-MC14541BDTR2 | MC14541BDTR2-ND | 1217895-MC14541BDTR2 | MC14541BDTR2 |
| Product Name | TSSOP Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDTR2 | Programmable Timers and Oscillators |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |