onsemi Timer/oscillator, 6Mhz, Soic-14; Frequency Onsemi MC14541BDR2G

Description
TIMER/OSCILLATOR, 6MHZ, SOIC-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; Phthalates RoHS Compliant: Yes
Datasheet
Description
TIMER/OSCILLATOR, 6MHZ, SOIC-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; Phthalates RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/oscillator, 6Mhz, Soic-14; Frequency Onsemi - 50AC5982 - Newark, An Avnet Company
Chicago, IL, United States
Timer/oscillator, 6Mhz, Soic-14; Frequency Onsemi
50AC5982
Timer/oscillator, 6Mhz, Soic-14; Frequency Onsemi 50AC5982
TIMER/OSCILLATOR, 6MHZ, SOIC-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; Phthalates RoHS Compliant: Yes

TIMER/OSCILLATOR, 6MHZ, SOIC-14; Frequency:6MHz; Supply Voltage Min:3V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; Phthalates RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 50AC5982
Product Name Timer/oscillator, 6Mhz, Soic-14; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details