onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCP MC14541BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222240-MC14541BCP Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222240-MC14541BCP Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCP - 222240-MC14541BCP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCP
222240-MC14541BCP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCP 222240-MC14541BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222240-MC14541BCP Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: ON Semiconductor
Win Source Part Number: 222240-MC14541BCP
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 3MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA
Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 222240-MC14541BCP
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCP
Oscillator Type Programmable Timer
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BMTG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-184 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details