onsemi Logic - Logic - Multivibrators - MC14538BDWR2G MC14538BDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044418-MC14538BDWR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Family Name: MC14538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): MC14538BDW; NLV14538BDWR2G; TC4538BF(TB,N); Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044418-MC14538BDWR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Family Name: MC14538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): MC14538BDW; NLV14538BDWR2G; TC4538BF(TB,N); Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14538BDWR2G - 044418-MC14538BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BDWR2G
044418-MC14538BDWR2G
Logic - Logic - Multivibrators - MC14538BDWR2G 044418-MC14538BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 044418-MC14538BDWR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Family Name: MC14538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): MC14538BDW; NLV14538BDWR2G; TC4538BF(TB,N); Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 044418-MC14538BDWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Family Name: MC14538
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): MC14538BDW; NLV14538BDWR2G; TC4538BF(TB,N);
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC14538BDWR2G - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, 4000/14000/40000 Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Multivibrators - MC14538BDWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BDWR2GOSCT-ND
Multivibrators MC14538BDWR2GOSCT-ND
Monostable Multivibrator 95ns 16-SOIC

Monostable Multivibrator 95ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14538BDWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BDWR2GOSTR-ND
Multivibrators MC14538BDWR2GOSTR-ND
Monostable Multivibrator 95ns 16-SOIC

Monostable Multivibrator 95ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14538BDWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 95ns 16-SOIC

Monostable Multivibrator 95ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14538BDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14538BDWR2G
Integrated Circuits (ICs) - Logic - Multivibrators MC14538BDWR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site
Multivibrators - MC14538BDWR2G - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC14538BDWR2G
Multivibrators MC14538BDWR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site Datasheet
Multivibrators - MC14538BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BDWR2G
Multivibrators MC14538BDWR2G
Monostable Multivibrator 95 ns 16-SOIC

Monostable Multivibrator 95 ns 16-SOIC

Buy Now Datasheet
Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi - 10N9442 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi
10N9442
Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi 10N9442
MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Multivibrators - MC14538BDWR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14538BDWR2G
Logic - Multivibrators MC14538BDWR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 044418-MC14538BDWR2G MC14538BDWR2G MC14538BDWR2GOSCT-ND MC14538BDWR2G MC14538BDWR2G MC14538BDWR2G 10N9442 MC14538BDWR2G
Product Name Logic - Logic - Multivibrators - MC14538BDWR2G Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi Logic - Multivibrators
Supply Voltage 3 V ~ 18 V 3 V ~ 18 V 1.8V; 3 V ~ 18 V 18V
Package Type SOIC; Other; 16-SOIC SOIC; Other; SOIC-16W SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 16-SOIC (0.295", 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Other; SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Logic Family CMOS
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC4538N,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Multivibrators - 1727-3318-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details