Rochester Electronics Logic - Multivibrators 74HC4538N,652

Description
IC MULTIVIBRATOR 25NS 16DIP
Datasheet
Description
IC MULTIVIBRATOR 25NS 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - 74HC4538N,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74HC4538N,652
Logic - Multivibrators 74HC4538N,652
IC MULTIVIBRATOR 25NS 16DIP

IC MULTIVIBRATOR 25NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number 74HC4538N,652
Product Name Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC423MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
Multivibrators - 74LV123D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Multivibrators - 74HC4538D/S206118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details