Monostable Multivibrator 95ns 16-SOIC
Win Source Part Number: 1025310-MC14538BDWG
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 4000B
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95 ns
Voltage - Supply: 3 V ~ 18 V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD14538BPWR; MC14528BDG; 74HC123D-Q100,118; 74HC4538D-Q100,118; 74HC4538D; 74VHC123AM; 74VHC123AMXMC14538BD
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC14538BDWGOS,ONSONS
Base Product Number: MC14538
MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
IC MULTIVIBRATOR 95NS 16SOIC
Monostable Multivibrator 95 ns 16-SOIC
IC MULTIVIBRATOR 95NS 16SOIC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MC14538BDWGOS-ND | 1025310-MC14538BDWG | 26K3968 | MC14538BDWG | MC14538BDWG | MC14538BDWG |
| Product Name | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Features | Schmitt Trigger | |||||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | Other; SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | 3 V ~ 18 V | 18V | 1.8V; 3 V ~ 18 V |