onsemi Multivibrators MC14538BDTR2G

Description
Monostable Multivibrator 95ns 16-TSSOP
Request a Quote Datasheet
Description
Monostable Multivibrator 95ns 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC14538BDTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BDTR2GOSCT-ND
Multivibrators MC14538BDTR2GOSCT-ND
Monostable Multivibrator 95ns 16-TSSOP

Monostable Multivibrator 95ns 16-TSSOP

Buy Now Datasheet
Multivibrators - MC14538BDTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 95ns 16-TSSOP

Monostable Multivibrator 95ns 16-TSSOP

Buy Now Datasheet
Multivibrators - MC14538BDTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BDTR2GOSTR-ND
Multivibrators MC14538BDTR2GOSTR-ND
Monostable Multivibrator 95ns 16-TSSOP

Monostable Multivibrator 95ns 16-TSSOP

Buy Now Datasheet
Monostable Multivibrators - 1453681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
1453681
Monostable Multivibrators 1453681
MC14538BDTR2G, LOG CMOS MLTIVIBRT DUAL

MC14538BDTR2G, LOG CMOS MLTIVIBRT DUAL

Supplier's Site
Monostable Multivibrators - 8063302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
8063302P
Monostable Multivibrators 8063302P
MC14538BDTR2G, LOG CMOS MLTIVIBRT DUAL

MC14538BDTR2G, LOG CMOS MLTIVIBRT DUAL

Supplier's Site
Monostable Multivibrators - 8063302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
8063302
Monostable Multivibrators 8063302
MC14538BDTR2G, LOG CMOS MLTIVIBRT DUAL

MC14538BDTR2G, LOG CMOS MLTIVIBRT DUAL

Supplier's Site
Logic - Logic - Multivibrators - MC14538BDTR2G - 1217873-MC14538BDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BDTR2G
1217873-MC14538BDTR2G
Logic - Logic - Multivibrators - MC14538BDTR2G 1217873-MC14538BDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1217873-MC14538BDTR2 G Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Propagation Delay: 95ns Family Name: MC14538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): NLV14538BDTR2G; CD14538BPWE4; CD14538BPW-P; Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217873-MC14538BDTR2G
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Propagation Delay: 95ns
Family Name: MC14538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): NLV14538BDTR2G; CD14538BPWE4; CD14538BPW-P;
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14538BDTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14538BDTR2G
Integrated Circuits (ICs) - Logic - Multivibrators MC14538BDTR2G
IC MULTIVIBRATOR 95NS 16TSSOP

IC MULTIVIBRATOR 95NS 16TSSOP

Supplier's Site
Multivibrator, Dual, 300Ns, Tssop-16; Logic Family / Base Number Onsemi - 42Y0575 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Dual, 300Ns, Tssop-16; Logic Family / Base Number Onsemi
42Y0575
Multivibrator, Dual, 300Ns, Tssop-16; Logic Family / Base Number Onsemi 42Y0575
MULTIVIBRATOR, DUAL, 300NS, TSSOP-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, DUAL, 300NS, TSSOP-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Multivibrators - MC14538BDTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14538BDTR2G
Logic - Multivibrators MC14538BDTR2G
IC MULTIVIBRATOR 95NS 16TSSOP

IC MULTIVIBRATOR 95NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - MC14538BDTR2G - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC14538BDTR2G
Multivibrators MC14538BDTR2G
IC MULTIVIBRATOR 95NS 16TSSOP

IC MULTIVIBRATOR 95NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - MC14538BDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BDTR2G
Multivibrators MC14538BDTR2G
Monostable Multivibrator 95 ns 16-TSSOP

Monostable Multivibrator 95 ns 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14538BDTR2GOSCT-ND 1453681 8063302P 1217873-MC14538BDTR2G MC14538BDTR2G 42Y0575 MC14538BDTR2G MC14538BDTR2G MC14538BDTR2G
Product Name Multivibrators Monostable Multivibrators Monostable Multivibrators Logic - Logic - Multivibrators - MC14538BDTR2G Integrated Circuits (ICs) - Logic - Multivibrators Multivibrator, Dual, 300Ns, Tssop-16; Logic Family / Base Number Onsemi Logic - Multivibrators Multivibrators Multivibrators
Features Schmitt Trigger
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; Tssop SSOP SSOP; TSSOP Other; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Logic Family Mc MC
Number of units in IC 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 96L02DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Multivibrators - 1727-74AHC123ABQ-Q100XCT-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - 74HCT123PW,112 - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details