onsemi Multivibrators MC14538BDR2G

Description
Monostable Multivibrator 95ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 95ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC14538BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BDR2GOSDKR-ND
Multivibrators MC14538BDR2GOSDKR-ND
Monostable Multivibrator 95ns 16-SOIC

Monostable Multivibrator 95ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14538BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BDR2GOSCT-ND
Multivibrators MC14538BDR2GOSCT-ND
Monostable Multivibrator 95ns 16-SOIC

Monostable Multivibrator 95ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14538BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14538BDR2GOSTR-ND
Multivibrators MC14538BDR2GOSTR-ND
Monostable Multivibrator 95ns 16-SOIC

Monostable Multivibrator 95ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - MC14538BDR2G - 022593-MC14538BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BDR2G
022593-MC14538BDR2G
Logic - Logic - Multivibrators - MC14538BDR2G 022593-MC14538BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022593-MC14538BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 95ns Family Name: MC14538 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): NLV14538BDR2G; TC4538BF(TB,N,F); TC4538BF(TB,N); Introduction Date: May 07, 1996 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022593-MC14538BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 95ns
Family Name: MC14538
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): NLV14538BDR2G; TC4538BF(TB,N,F); TC4538BF(TB,N);
Introduction Date: May 07, 1996
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Monostable Multivibrators - 6881549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
6881549P
Monostable Multivibrators 6881549P
Monostable Multivibrator Dual SOIC16

Monostable Multivibrator Dual SOIC16

Supplier's Site
Monostable Multivibrators - 1703421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
1703421
Monostable Multivibrators 1703421
Monostable Multivibrator Dual SOIC16

Monostable Multivibrator Dual SOIC16

Supplier's Site
Multivibrators - MC14538BDR2G - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC14538BDR2G
Multivibrators MC14538BDR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site Datasheet
Logic - Multivibrators - MC14538BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14538BDR2G
Logic - Multivibrators MC14538BDR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site Datasheet
Multivibrators - MC14538BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BDR2G
Multivibrators MC14538BDR2G
Monostable Multivibrator 95 ns 16-SOIC

Monostable Multivibrator 95 ns 16-SOIC

Buy Now Datasheet
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi - 81Y6574 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi
81Y6574
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi 81Y6574
MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi - 10N9441 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi
10N9441
Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi 10N9441
MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

MONO MULTIVIBRATOR, 100NS, SOIC-16; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mono Multivibrator, 100Ns, Soic-16, Full Reel; Logic Family / Base Number Onsemi - 45J1122 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 100Ns, Soic-16, Full Reel; Logic Family / Base Number Onsemi
45J1122
Mono Multivibrator, 100Ns, Soic-16, Full Reel; Logic Family / Base Number Onsemi 45J1122
MONO MULTIVIBRATOR, 100NS, SOIC-16, FULL REEL; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; MSL:- RoHS Compliant: Yes

MONO MULTIVIBRATOR, 100NS, SOIC-16, FULL REEL; Logic Family / Base Number:MC14538; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14538BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14538BDR2G
Integrated Circuits (ICs) - Logic - Multivibrators MC14538BDR2G
IC MULTIVIBRATOR 95NS 16SOIC

IC MULTIVIBRATOR 95NS 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC14538BDR2GOSDKR-ND 022593-MC14538BDR2G 6881549P 1703421 MC14538BDR2G MC14538BDR2G MC14538BDR2G 81Y6574 10N9441 MC14538BDR2G
Product Name Multivibrators Logic - Logic - Multivibrators - MC14538BDR2G Monostable Multivibrators Monostable Multivibrators Multivibrators Logic - Multivibrators Multivibrators Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Onsemi Mono Multivibrator, 100Ns, Soic-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; Soic SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC Other; SOIC SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Supply Voltage 3 V ~ 18 V 3 V ~ 18 V 1.8V; 3 V ~ 18 V 18V 18V
Logic Family CMOS; 4000 CMOS; 4000
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC123D/S400118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-2816-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221M96E4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details