onsemi Logic - Logic - Multivibrators - MC14538BDR2 MC14538BDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217872-MC14538BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217872-MC14538BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14538BDR2 - 1217872-MC14538BDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BDR2
1217872-MC14538BDR2
Logic - Logic - Multivibrators - MC14538BDR2 1217872-MC14538BDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217872-MC14538BDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1217872-MC14538BDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Multivibrators - MC14538BDR2 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC14538BDR2
Multivibrators MC14538BDR2
IC MULTIVIBRATR DUAL CMOS 16SOIC

IC MULTIVIBRATR DUAL CMOS 16SOIC

Supplier's Site Datasheet
Multivibrators - MC14538BDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BDR2
Multivibrators MC14538BDR2
Monostable Multivibrator 95 ns 16-SOIC

Monostable Multivibrator 95 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1217872-MC14538BDR2 MC14538BDR2 MC14538BDR2
Product Name Logic - Logic - Multivibrators - MC14538BDR2 Multivibrators Multivibrators
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DP-Q100H - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
7 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423MTE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
4 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details