onsemi Logic - Logic - Multivibrators - MC14538BD MC14538BD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217871-MC14538BD Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217871-MC14538BD Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14538BD - 1217871-MC14538BD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BD
1217871-MC14538BD
Logic - Logic - Multivibrators - MC14538BD 1217871-MC14538BD
Manufacturer: ON Semiconductor Win Source Part Number: 1217871-MC14538BD Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217871-MC14538BD
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now
Multivibrators - MC14538BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14538BD
Multivibrators MC14538BD
Monostable Multivibrator 95 ns 16-SOIC

Monostable Multivibrator 95 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 1217871-MC14538BD MC14538BD
Product Name Logic - Logic - Multivibrators - MC14538BD Multivibrators
Supply Voltage 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HC123DB118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 74HCT221D112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Multivibrators - CD4528BMW/883 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFP
Operating Current 4.2 to 1.8 mA
View Details
2 suppliers
Bidirectional Monostable Multivibrator - 8T20/E,F - Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details