onsemi Logic - Logic - Multivibrators - MC14538BCP MC14538BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217870-MC14538BCP Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): CD14538BE; HEF4538BP,652; NLV14538BCPG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217870-MC14538BCP Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): CD14538BE; HEF4538BP,652; NLV14538BCPG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14538BCP - 1217870-MC14538BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14538BCP
1217870-MC14538BCP
Logic - Logic - Multivibrators - MC14538BCP 1217870-MC14538BCP
Manufacturer: ON Semiconductor Win Source Part Number: 1217870-MC14538BCP Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): CD14538BE; HEF4538BP,652; NLV14538BCPG; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: ON Semiconductor
Win Source Part Number: 1217870-MC14538BCP
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): CD14538BE; HEF4538BP,652; NLV14538BCPG;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1217870-MC14538BCP
Product Name Logic - Logic - Multivibrators - MC14538BCP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC74HC4538AFR2-MO - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - HEC4528BT,112 - Rochester Electronics
Specs
Package Type Other; SO16
Logic Family CMOS
View Details
3 suppliers
CD4098B-MIL CMOS Dual Monostable Multivibrator - JM38510/17504BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details