onsemi Binary Ripple Counter, 24Bit, Wsoic-16; Logic Family / Base Number Onsemi MC14536BDWR2G

Description
BINARY RIPPLE COUNTER, 24BIT, WSOIC-16; Logic Family / Base Number:MC14536B; Counter Type:Ripple Carry Binary; Clock Frequency:5MHz; Count Maximum:16777215; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet
Description
BINARY RIPPLE COUNTER, 24BIT, WSOIC-16; Logic Family / Base Number:MC14536B; Counter Type:Ripple Carry Binary; Clock Frequency:5MHz; Count Maximum:16777215; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binary Ripple Counter, 24Bit, Wsoic-16; Logic Family / Base Number Onsemi - 50AC5980 - Newark, An Avnet Company
Chicago, IL, United States
Binary Ripple Counter, 24Bit, Wsoic-16; Logic Family / Base Number Onsemi
50AC5980
Binary Ripple Counter, 24Bit, Wsoic-16; Logic Family / Base Number Onsemi 50AC5980
BINARY RIPPLE COUNTER, 24BIT, WSOIC-16; Logic Family / Base Number:MC14536B; Counter Type:Ripple Carry Binary; Clock Frequency:5MHz; Count Maximum:16777215; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

BINARY RIPPLE COUNTER, 24BIT, WSOIC-16; Logic Family / Base Number:MC14536B; Counter Type:Ripple Carry Binary; Clock Frequency:5MHz; Count Maximum:16777215; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 50AC5980
Product Name Binary Ripple Counter, 24Bit, Wsoic-16; Logic Family / Base Number Onsemi
Counter Type Ripple Carry Binary
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F192SJ - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 125 MHz
View Details
Counters, Dividers - 74HCT4060DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
3 suppliers