onsemi Logic - Logic - Multivibrators - MC14528BFEL MC14528BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135958-MC14528BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135958-MC14528BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14528BFEL - 135958-MC14528BFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14528BFEL
135958-MC14528BFEL
Logic - Logic - Multivibrators - MC14528BFEL 135958-MC14528BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 135958-MC14528BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 135958-MC14528BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Multivibrators - MC14528BFEL-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BFEL-ND
Multivibrators MC14528BFEL-ND
Monostable Multivibrator 90ns 16-SOEIAJ

Monostable Multivibrator 90ns 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14528BFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14528BFEL
Integrated Circuits (ICs) - Logic - Multivibrators MC14528BFEL
IC MULTIVIBRATOR 90NS 16SOEIAJ

IC MULTIVIBRATOR 90NS 16SOEIAJ

Supplier's Site
Logic - Multivibrators - MC14528BFEL - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14528BFEL
Logic - Multivibrators MC14528BFEL
IC MULTIVIBRATOR 90NS 16SOEIAJ

IC MULTIVIBRATOR 90NS 16SOEIAJ

Supplier's Site Datasheet
Multivibrators - MC14528BFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14528BFEL
Multivibrators MC14528BFEL
Monostable Multivibrator 90 ns 16-SOEIAJ

Monostable Multivibrator 90 ns 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 135958-MC14528BFEL MC14528BFEL-ND MC14528BFEL MC14528BFEL MC14528BFEL
Product Name Logic - Logic - Multivibrators - MC14528BFEL Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74HCT123D-Q100,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - SN54LS123J - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
Logic - Multivibrators - CD74HCT423E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details