onsemi Logic - Logic - Multivibrators - MC14528BDR2G MC14528BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022591-MC14528BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022591-MC14528BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14528BDR2G - 022591-MC14528BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14528BDR2G
022591-MC14528BDR2G
Logic - Logic - Multivibrators - MC14528BDR2G 022591-MC14528BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022591-MC14528BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022591-MC14528BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Multivibrators - MC14528BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BDR2GOSDKR-ND
Multivibrators MC14528BDR2GOSDKR-ND
Monostable Multivibrator 90ns 16-SOIC

Monostable Multivibrator 90ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14528BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BDR2GOSTR-ND
Multivibrators MC14528BDR2GOSTR-ND
Monostable Multivibrator 90ns 16-SOIC

Monostable Multivibrator 90ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14528BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BDR2GOSCT-ND
Multivibrators MC14528BDR2GOSCT-ND
Monostable Multivibrator 90ns 16-SOIC

Monostable Multivibrator 90ns 16-SOIC

Buy Now Datasheet
Multivibrators - MC14528BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14528BDR2G
Multivibrators MC14528BDR2G
Monostable Multivibrator 90 ns 16-SOIC

Monostable Multivibrator 90 ns 16-SOIC

Buy Now Datasheet
Multivibrator, Dual, 240Ns, Soic-16; Logic Family / Base Number Onsemi - 42Y0574 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Dual, 240Ns, Soic-16; Logic Family / Base Number Onsemi
42Y0574
Multivibrator, Dual, 240Ns, Soic-16; Logic Family / Base Number Onsemi 42Y0574
MULTIVIBRATOR, DUAL, 240NS, SOIC-16; Logic Family / Base Number:MC14528; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, DUAL, 240NS, SOIC-16; Logic Family / Base Number:MC14528; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14528BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14528BDR2G
Integrated Circuits (ICs) - Logic - Multivibrators MC14528BDR2G
IC MULTIVIBRATOR 90NS 16SOIC

IC MULTIVIBRATOR 90NS 16SOIC

Supplier's Site
Logic - Multivibrators - MC14528BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC14528BDR2G
Logic - Multivibrators MC14528BDR2G
IC MULTIVIBRATOR 90NS 16SOIC

IC MULTIVIBRATOR 90NS 16SOIC

Supplier's Site Datasheet
Multivibrators - MC14528BDR2G - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
MC14528BDR2G
Multivibrators MC14528BDR2G
IC MULTIVIBRATOR 90NS 16SOIC

IC MULTIVIBRATOR 90NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 022591-MC14528BDR2G MC14528BDR2GOSDKR-ND MC14528BDR2G 42Y0574 MC14528BDR2G MC14528BDR2G MC14528BDR2G
Product Name Logic - Logic - Multivibrators - MC14528BDR2G Multivibrators Multivibrators Multivibrator, Dual, 240Ns, Soic-16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V 18V 3 V ~ 18 V
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QM96G4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
6 suppliers
Multivibrators - 1727-7966-2-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
 - 54122DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details