onsemi Logic - Logic - Multivibrators - MC14528BDG MC14528BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217855-MC14528BDG Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 4528 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217855-MC14528BDG Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 4528 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC14528B is a dual, retriggerable, resettable monostable multivibrator designed for a wide range of applications. It can be triggered by either the leading or trailing edge of an input pulse, producing output pulses whose duration is determined by external timing components. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range. This component features separate reset functionality, diode protection on all inputs, and is suitable for new designs where pulse widths are less than 10 microseconds. For applications requiring longer pulse widths, the MC14538B is a pin-compatible alternative. The MC14528B is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It is packaged in a 16-pin SOIC format, ensuring compatibility with various PCB layouts.

Datasheet Summary
Powered by GS/AI

The MC14528B is a dual, retriggerable, resettable monostable multivibrator designed for a wide range of applications. It can be triggered by either the leading or trailing edge of an input pulse, producing output pulses whose duration is determined by external timing components. The device operates within a supply voltage range of 3.0 Vdc to 18 Vdc and is capable of driving two low-power TTL loads or one low-power Schottky TTL load across its rated temperature range. This component features separate reset functionality, diode protection on all inputs, and is suitable for new designs where pulse widths are less than 10 microseconds. For applications requiring longer pulse widths, the MC14538B is a pin-compatible alternative. The MC14528B is AEC-Q100 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. It is packaged in a 16-pin SOIC format, ensuring compatibility with various PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14528BDG - 1217855-MC14528BDG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14528BDG
1217855-MC14528BDG
Logic - Logic - Multivibrators - MC14528BDG 1217855-MC14528BDG
Manufacturer: ON Semiconductor Win Source Part Number: 1217855-MC14528BDG Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 4528 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217855-MC14528BDG
Packaging: Tube
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 90ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 4528
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 18V

Buy Now
Multivibrators - MC14528BDGOS-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC14528BDGOS-ND
Multivibrators MC14528BDGOS-ND
Monostable Multivibrator 90ns 16-SOIC

Monostable Multivibrator 90ns 16-SOIC

Buy Now Datasheet
4000 Cmos, Smd, 4528, Soic16, 15V; Logic Family / Base Number Onsemi - 92K6897 - Newark, An Avnet Company
Chicago, IL, United States
4000 Cmos, Smd, 4528, Soic16, 15V; Logic Family / Base Number Onsemi
92K6897
4000 Cmos, Smd, 4528, Soic16, 15V; Logic Family / Base Number Onsemi 92K6897
4000 CMOS, SMD, 4528, SOIC16, 15V; Logic Family / Base Number:MC14528; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

4000 CMOS, SMD, 4528, SOIC16, 15V; Logic Family / Base Number:MC14528; Multivibrator Type:Retriggerable Monostable; Output Current:8.8mA; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Multivibrators - MC14528BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC14528BDG
Multivibrators MC14528BDG
Monostable Multivibrator 90 ns 16-SOIC

Monostable Multivibrator 90 ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MC14528BDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC14528BDG
Integrated Circuits (ICs) - Logic - Multivibrators MC14528BDG
IC MULTIVIBRATOR 90NS 16SOIC

IC MULTIVIBRATOR 90NS 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1217855-MC14528BDG MC14528BDGOS-ND 92K6897 MC14528BDG MC14528BDG
Product Name Logic - Logic - Multivibrators - MC14528BDG Multivibrators 4000 Cmos, Smd, 4528, Soic16, 15V; Logic Family / Base Number Onsemi Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3V ~ 18V 18V 1.8V; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT4538PW,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Multivibrators - 1727-74AHC123ABQ-Q100XDKR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details