onsemi Logic - Logic - Multivibrators - MC14528BCP MC14528BCP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222222-MC14528BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222222-MC14528BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC14528BCP - 222222-MC14528BCP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC14528BCP
222222-MC14528BCP
Logic - Logic - Multivibrators - MC14528BCP 222222-MC14528BCP
Manufacturer: ON Semiconductor Win Source Part Number: 222222-MC14528BCP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 8.8mA, 8.8mA Independent Circuits: 2 Propagation Delay: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 222222-MC14528BCP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 8.8mA, 8.8mA
Independent Circuits: 2
Propagation Delay: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 222222-MC14528BCP
Product Name Logic - Logic - Multivibrators - MC14528BCP
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 96L02FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP16
View Details
Multivibrators - 1727-3552-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538M96G4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details