Manufacturer: ON Semiconductor
Win Source Part Number: 1073216-MC14526BDWR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Down
Reset: Asynchronous
Count Rate: 6.6MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SOIC
IC COUNTER BINARY 4BIT 16-SOIC
PRESETTABLE DOWN COUNTER, 4BIT, WSOIC-16; Logic Family / Base Number:-; Counter Type:Presettable Binary, Down; Clock Frequency:2MHz; Count Maximum:15; Logic Case Style:WSOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC BINARY COUNTER 4-BIT 16SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1073216-MC14526BDWR2G | 488-MC14526BDWR2GTR-ND | MC14526BDWR2G | MC14526BDWR2G | 30AC9830 | MC14526BDWR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC14526BDWR2G | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Presettable Down Counter, 4Bit, Wsoic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3V; 3V | |||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | WSOIC | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | MOD-N | Presettable Binary, Down |