Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
ONSEMI
MC14526BDWG -- COUNTER SHIFT REGISTERS
onsemi
Counter Shift Registers
MC14526BDWG
Description
Counter Shift Registers 3-18V Presettable 4-Bit Down
Datasheet
Description
Counter Shift Registers 3-18V Presettable 4-Bit Down
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Counter Shift Registers
MC14526BDWG
Counter Shift Registers
MC14526BDWG
Counter Shift Registers 3-18V Presettable 4-Bit Down
Counter Shift Registers 3-18V Presettable 4-Bit Down
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Shift Registers
Product Number
MC14526BDWG
Product Name
Counter Shift Registers
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Shift Registers
4731BDC
View Details
RS Components, Ltd.
7989036P
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Nexperia B.V.
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state
74HCT595BQ-Q100,11
Specs
Supply Voltage
+7
Output Characteristics
3-State
Features
ESD Protection
View Details
5
suppliers
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
4015BDM
Specs
Package Type
Other; 16-CDIP (0.300, 7.62mm)
View Details
2
suppliers