Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 926092-MC14526BCPG
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC14526
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC14526BCPG-ND, MC14526BCPGOS
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-PDIP
CMOS Logic, Presettable 4-Bit Down Counter, PDIP16, Pb-Free
IC COUNTER BINARY 4BIT 16-DIP
IC BINARY COUNTER 4-BIT 16DIP
IC COUNTER BINARY 4BIT 16-DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC14526BCPGOS-ND | 926092-MC14526BCPG | MC14526BCPG | 70099886 | MC14526BCPG | MC14526BCPG | MC14526BCPG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC14526BCPG | Counters, Dividers | CMOS Logic, Presettable 4-Bit Down Counter, PDIP16, Pb-Free | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | ||||||
| Counter Category | Asynchronous | Synchronous | |||||
| Counter Direction | DOWN | DOWN | |||||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | PDIP | DIP; 16-DIP (0.300", 7.62mm) |