onsemi Logic - Logic - Counters, Dividers - MC14521BFEL MC14521BFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222220-MC14521BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222220-MC14521BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC14521BFEL - 222220-MC14521BFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14521BFEL
222220-MC14521BFEL
Logic - Logic - Counters, Dividers - MC14521BFEL 222220-MC14521BFEL
Manufacturer: ON Semiconductor Win Source Part Number: 222220-MC14521BFEL Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 222220-MC14521BFEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 222220-MC14521BFEL
Product Name Logic - Logic - Counters, Dividers - MC14521BFEL
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F283SCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
View Details
SN74HC163-Q1 Automotive Catalog 4-Bit Synchronous Binary Counters - SN74HC163IPWRG4Q1 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details