onsemi Counters, Dividers MC14521BDR2G

Description
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC14521BDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14521BDR2GOSTR-ND
Counters, Dividers MC14521BDR2GOSTR-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC14521BDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14521BDR2GOSCT-ND
Counters, Dividers MC14521BDR2GOSCT-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - MC14521BDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC14521BDR2GOSDKR-ND
Counters, Dividers MC14521BDR2GOSDKR-ND
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC14521BDR2G - 074471-MC14521BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC14521BDR2G
074471-MC14521BDR2G
Logic - Logic - Counters, Dividers - MC14521BDR2G 074471-MC14521BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074471-MC14521BDR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074471-MC14521BDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V

Buy Now Datasheet
Logic - Counters, Dividers - MC14521BDR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC14521BDR2G
Logic - Counters, Dividers MC14521BDR2G
IC DIVIDER 24STAGE FREQ 16-SOIC

IC DIVIDER 24STAGE FREQ 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC14521BDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC14521BDR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC14521BDR2G
IC DIVIDER BY 2 24-BIT 16SOIC

IC DIVIDER BY 2 24-BIT 16SOIC

Supplier's Site
Counters, Dividers - MC14521BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC14521BDR2G
Counters, Dividers MC14521BDR2G
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Counter IC Divide-by-2 1 Element 24 Bit Negative Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number MC14521BDR2GOSTR-ND 074471-MC14521BDR2G MC14521BDR2G MC14521BDR2G MC14521BDR2G
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC14521BDR2G Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
12-stage binary ripple counter - 74HC4040BQ-Q100X - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Counters, Dividers - 54163DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Counters, Dividers - 74HC4040PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details